Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00155R500JB14

Description
Res Metal Oxide|Wirewound 5.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00155R500JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00155R500JB14
Res Metal Oxide|Wirewound 5.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00155R500JB14
Res Metal Oxide|Wirewound 5.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00155R500JB14
Product Name Res Metal Oxide|Wirewound 5.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers