Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 51 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001551R00JB143

Description
Res Metal Oxide|Wirewound 51 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 51 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 51 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001551R00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 51 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001551R00JB143
Res Metal Oxide|Wirewound 51 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001551R00JB143
Res Metal Oxide|Wirewound 51 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 51 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001551R00JB143
Product Name Res Metal Oxide|Wirewound 51 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details