Vishay Precision Group Res Wirewound|Metal Oxide 500 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP0015500R0KE14

Description
Res Wirewound|Metal Oxide 500 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 500 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 500 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0015500R0KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 500 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0015500R0KE14
Res Wirewound|Metal Oxide 500 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP0015500R0KE14
Res Wirewound|Metal Oxide 500 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 500 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor, 500 Ohm, 15W, 0.1, Axial; Resistance Vishay - 41K8904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 500 Ohm, 15W, 0.1, Axial; Resistance Vishay
41K8904
Resistor, 500 Ohm, 15W, 0.1, Axial; Resistance Vishay 41K8904
RESISTOR, 500 OHM, 15W, 0.1, AXIAL; Resistance:500ohm; Product Range:CP Series; Power Rating:15W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RESISTOR, 500 OHM, 15W, 0.1, AXIAL; Resistance:500ohm; Product Range:CP Series; Power Rating:15W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CP0015500R0KE14 41K8904
Product Name Res Wirewound|Metal Oxide 500 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk Resistor, 500 Ohm, 15W, 0.1, Axial; Resistance Vishay
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details