Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00153R300KB14

Description
Res Metal Oxide|Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00153R300KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00153R300KB14
Res Metal Oxide|Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00153R300KB14
Res Metal Oxide|Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00153R300KB14
Product Name Res Metal Oxide|Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers