Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00152R500JB14

Description
Res Metal Oxide|Wirewound 2.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00152R500JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00152R500JB14
Res Metal Oxide|Wirewound 2.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP00152R500JB14
Res Metal Oxide|Wirewound 2.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00152R500JB14
Product Name Res Metal Oxide|Wirewound 2.5 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers