Vishay Intertechnology, Inc. Power Resistors - with Leads 15watts 250ohms 10% CP0015250R0KB14

Description
Power Resistors - with Leads 15watts 250ohms 10%
Request a Quote Datasheet
Description
Power Resistors - with Leads 15watts 250ohms 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Resistors - with Leads 15watts 250ohms 10% - CP0015250R0KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power Resistors - with Leads 15watts 250ohms 10%
CP0015250R0KB14
Power Resistors - with Leads 15watts 250ohms 10% CP0015250R0KB14
Power Resistors - with Leads 15watts 250ohms 10%

Power Resistors - with Leads 15watts 250ohms 10%

Supplier's Site
Through Hole Resistors - CP0015250R0KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0015250R0KB14-ND
Through Hole Resistors CP0015250R0KB14-ND
250 Ohms ±10% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

250 Ohms ±10% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0015250R0KB14 CP0015250R0KB14-ND
Product Name Power Resistors - with Leads 15watts 250ohms 10% Through Hole Resistors
Category / Application Power Applications General Use
Resistance Range 250 ohms 250 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details