Wirewound Resistors - Through Hole Learn More
1.5 kOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CP00151K500JE14 | CP00151K500JE14-ND |
| Product Name | Wirewound Resistors - | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Tolerance | 5 +/- % |