Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001515R00JB31

Description
Res Metal Oxide|Wirewound 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001515R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001515R00JB31
Res Metal Oxide|Wirewound 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001515R00JB31
Res Metal Oxide|Wirewound 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001515R00JB31
Product Name Res Metal Oxide|Wirewound 15 Ohm 5% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers