Wirewound Resistors - Through Hole 10ohms 5% 15watts Learn More
10 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CP001510R00JE14 | CP001510R00JE14-ND |
| Product Name | Wirewound Resistors - | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 10 ohms | 10 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |