Vishay Intertechnology, Inc. RES .33 OHM 5% 10W WIREWOUND AXL CP0010R3300JE14

Description
RES .33ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet
Description
RES .33ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .33 OHM 5% 10W WIREWOUND AXL - CP0010R3300JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 5% 10W WIREWOUND AXL
CP0010R3300JE14
RES .33 OHM 5% 10W WIREWOUND AXL CP0010R3300JE14
RES .33ohm 5% 10W WIREWOUND AXL

RES .33ohm 5% 10W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CP0010R3300JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0010R3300JE14-ND
Through Hole Resistors CP0010R3300JE14-ND
330 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

330 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0010R3300JE14 CP0010R3300JE14-ND
Product Name RES .33 OHM 5% 10W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details