Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 7K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00107K000KE14

Description
Res Wirewound|Metal Oxide 7K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 7K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 7K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00107K000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 7K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00107K000KE14
Res Wirewound|Metal Oxide 7K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00107K000KE14
Res Wirewound|Metal Oxide 7K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 7K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00107K000KE14
Product Name Res Wirewound|Metal Oxide 7K Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details