Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001075R00KB14

Description
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001075R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001075R00KB14
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001075R00KB14
Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001075R00KB14
Product Name Res Metal Oxide|Wirewound 75 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details