Vishay Intertechnology, Inc. RES 75 OHM 5% 10W WIREWOUND AXL CP001075R00JB14

Description
RES 75ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 75ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 5% 10W WIREWOUND AXL - CP001075R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 5% 10W WIREWOUND AXL
CP001075R00JB14
RES 75 OHM 5% 10W WIREWOUND AXL CP001075R00JB14
RES 75ohm 5% 10W WIREWOUND AXL

RES 75ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001075R00JB14
Product Name RES 75 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details