Vishay Intertechnology, Inc. RES 6.8 OHM 5% 10W WIREWOUND AXL CP00106R800JB14

Description
RES 6.8ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 6.8ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 5% 10W WIREWOUND AXL - CP00106R800JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 5% 10W WIREWOUND AXL
CP00106R800JB14
RES 6.8 OHM 5% 10W WIREWOUND AXL CP00106R800JB14
RES 6.8ohm 5% 10W WIREWOUND AXL

RES 6.8ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00106R800JB14
Product Name RES 6.8 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details