Vishay Intertechnology, Inc. RES 5.6 OHM 5% 10W WIREWOUND AXL CP00105R600JB14

Description
RES 5.6ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 5.6ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 5% 10W WIREWOUND AXL - CP00105R600JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 5% 10W WIREWOUND AXL
CP00105R600JB14
RES 5.6 OHM 5% 10W WIREWOUND AXL CP00105R600JB14
RES 5.6ohm 5% 10W WIREWOUND AXL

RES 5.6ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00105R600JB14
Product Name RES 5.6 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details