Vishay Intertechnology, Inc. Through Hole Resistors CP00105R500KB14

Description
5.5 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5.5 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP00105R500KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00105R500KB14-ND
Through Hole Resistors CP00105R500KB14-ND
5.5 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

5.5 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 5.5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00105R500KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5.5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00105R500KB14
Res Metal Oxide|Wirewound 5.5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105R500KB14
Res Metal Oxide|Wirewound 5.5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5.5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP00105R500KB14-ND CP00105R500KB14
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 5.5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 5.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details