Vishay Intertechnology, Inc. RES 5.1 OHM 5% 10W WIREWOUND AXL CP00105R100JE14

Description
RES 5.1ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 5.1ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 5% 10W WIREWOUND AXL - CP00105R100JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 5% 10W WIREWOUND AXL
CP00105R100JE14
RES 5.1 OHM 5% 10W WIREWOUND AXL CP00105R100JE14
RES 5.1ohm 5% 10W WIREWOUND AXL

RES 5.1ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00105R100JE14
Product Name RES 5.1 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers