Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105R000KB143

Description
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00105R000KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00105R000KB143
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105R000KB143
Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00105R000KB143
Product Name Res Metal Oxide|Wirewound 5 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 2-1623773-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details