Vishay Precision Group Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105K000JB14

Description
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00105K000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00105K000JB14
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00105K000JB14
Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistor, 5Kohm, 10W, ±5%; Resistance Vishay - 43C2248 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 10W, ±5%; Resistance Vishay
43C2248
Wirewound Resistor, 5Kohm, 10W, ±5%; Resistance Vishay 43C2248
WIREWOUND RESISTOR, 5KOHM, 10W, ±5%; Resistance:5kohm; Product Range:CP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: No

WIREWOUND RESISTOR, 5KOHM, 10W, ±5%; Resistance:5kohm; Product Range:CP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CP00105K000JB14 43C2248
Product Name Res Metal Oxide|Wirewound 5K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk Wirewound Resistor, 5Kohm, 10W, ±5%; Resistance Vishay
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers