Vishay Intertechnology, Inc. RES 47 OHM 5% 10W WIREWOUND AXL CP001047R00JE14

Description
RES 47ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 47ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 5% 10W WIREWOUND AXL - CP001047R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 5% 10W WIREWOUND AXL
CP001047R00JE14
RES 47 OHM 5% 10W WIREWOUND AXL CP001047R00JE14
RES 47ohm 5% 10W WIREWOUND AXL

RES 47ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001047R00JE14
Product Name RES 47 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1879447-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers