Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 40 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001040R00JB143

Description
Res Metal Oxide|Wirewound 40 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 40 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 40 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001040R00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 40 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001040R00JB143
Res Metal Oxide|Wirewound 40 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001040R00JB143
Res Metal Oxide|Wirewound 40 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 40 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001040R00JB143
Product Name Res Metal Oxide|Wirewound 40 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details