Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 400 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010400R0JB143

Description
Res Metal Oxide|Wirewound 400 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 400 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 400 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0010400R0JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 400 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0010400R0JB143
Res Metal Oxide|Wirewound 400 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010400R0JB143
Res Metal Oxide|Wirewound 400 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 400 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010400R0JB143
Product Name Res Metal Oxide|Wirewound 400 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details