Vishay Intertechnology, Inc. Power Resistors - with Leads 10watts 3.5ohms 5% CP00103R500JB14

Description
Power Resistors - with Leads 10watts 3.5ohms 5%
Request a Quote Datasheet
Description
Power Resistors - with Leads 10watts 3.5ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Resistors - with Leads 10watts 3.5ohms 5% - CP00103R500JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power Resistors - with Leads 10watts 3.5ohms 5%
CP00103R500JB14
Power Resistors - with Leads 10watts 3.5ohms 5% CP00103R500JB14
Power Resistors - with Leads 10watts 3.5ohms 5%

Power Resistors - with Leads 10watts 3.5ohms 5%

Supplier's Site
Through Hole Resistors - CP00103R500JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00103R500JB14-ND
Through Hole Resistors CP00103R500JB14-ND
3.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

3.5 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00103R500JB14 CP00103R500JB14-ND
Product Name Power Resistors - with Leads 10watts 3.5ohms 5% Through Hole Resistors
Category / Application Power Applications General Use
Resistance Range 3.5 ohms 3.5 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details