Vishay Intertechnology, Inc. RES 3.0 OHM 5% 10W WIREWOUND AXL CP00103R000JB14

Description
RES 3.0ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 3.0ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 5% 10W WIREWOUND AXL - CP00103R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 5% 10W WIREWOUND AXL
CP00103R000JB14
RES 3.0 OHM 5% 10W WIREWOUND AXL CP00103R000JB14
RES 3.0ohm 5% 10W WIREWOUND AXL

RES 3.0ohm 5% 10W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPB-3.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPB-3.0-ND
Through Hole Resistors CPB-3.0-ND
3 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

3 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00103R000JB14 CPB-3.0-ND
Product Name RES 3.0 OHM 5% 10W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details