Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 3.77K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00103K770JB14

Description
Res Metal Oxide|Wirewound 3.77K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 3.77K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 3.77K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00103K770JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 3.77K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00103K770JB14
Res Metal Oxide|Wirewound 3.77K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00103K770JB14
Res Metal Oxide|Wirewound 3.77K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 3.77K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00103K770JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00103K770JB14-ND
Through Hole Resistors CP00103K770JB14-ND
3.77 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

3.77 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00103K770JB14 CP00103K770JB14-ND
Product Name Res Metal Oxide|Wirewound 3.77K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details