Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 30 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001030R00KB14C02

Description
Res Metal Oxide|Wirewound 30 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 30 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 30 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001030R00KB14C02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 30 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001030R00KB14C02
Res Metal Oxide|Wirewound 30 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001030R00KB14C02
Res Metal Oxide|Wirewound 30 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 30 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001030R00KB14C02
Product Name Res Metal Oxide|Wirewound 30 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C7270RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details