Vishay Intertechnology, Inc. RES 2.0 OHM 5% 10W WIREWOUND AXL CP00102R000JE14

Description
RES 2.0ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 2.0ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0 OHM 5% 10W WIREWOUND AXL - CP00102R000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 5% 10W WIREWOUND AXL
CP00102R000JE14
RES 2.0 OHM 5% 10W WIREWOUND AXL CP00102R000JE14
RES 2.0ohm 5% 10W WIREWOUND AXL

RES 2.0ohm 5% 10W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPRB-2.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPRB-2.0-ND
Through Hole Resistors CPRB-2.0-ND
2 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

2 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00102R000JE14 CPRB-2.0-ND
Product Name RES 2.0 OHM 5% 10W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details