Vishay Intertechnology, Inc. RES 270 OHM 5% 10W WIREWOUND AXL CP0010270R0JB14

Description
RES 270ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 270ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 5% 10W WIREWOUND AXL - CP0010270R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 5% 10W WIREWOUND AXL
CP0010270R0JB14
RES 270 OHM 5% 10W WIREWOUND AXL CP0010270R0JB14
RES 270ohm 5% 10W WIREWOUND AXL

RES 270ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010270R0JB14
Product Name RES 270 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details