Vishay Intertechnology, Inc. RES 24 OHM 5% 10W WIREWOUND AXL CP001024R00JE14

Description
RES 24ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 24ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 5% 10W WIREWOUND AXL - CP001024R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 5% 10W WIREWOUND AXL
CP001024R00JE14
RES 24 OHM 5% 10W WIREWOUND AXL CP001024R00JE14
RES 24ohm 5% 10W WIREWOUND AXL

RES 24ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001024R00JE14
Product Name RES 24 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661743 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details