Vishay Precision Group Res Metal Oxide|Wirewound 22 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001022R00KB14

Description
Res Metal Oxide|Wirewound 22 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 22 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 22 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001022R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 22 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001022R00KB14
Res Metal Oxide|Wirewound 22 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001022R00KB14
Res Metal Oxide|Wirewound 22 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 22 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP001022R00KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP001022R00KB14-ND
Through Hole Resistors CP001022R00KB14-ND
22 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

22 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 22 Ohm, 10W, ±10%; Resistance Vishay - 43C2200 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 10W, ±10%; Resistance Vishay
43C2200
Wirewound Resistor, 22 Ohm, 10W, ±10%; Resistance Vishay 43C2200
WIREWOUND RESISTOR, 22 OHM, 10W, ±10%; Resistance:22ohm; Product Range:CP Series; Power Rating:10W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: No

WIREWOUND RESISTOR, 22 OHM, 10W, ±10%; Resistance:22ohm; Product Range:CP Series; Power Rating:10W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CP001022R00KB14 CP001022R00KB14-ND 43C2200
Product Name Res Metal Oxide|Wirewound 22 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistor, 22 Ohm, 10W, ±10%; Resistance Vishay
Technology / Construction MetalOxide; Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details