Vishay Intertechnology, Inc. RES 200 OHM 5% 10W WIREWOUND AXL CP0010200R0JB14

Description
RES 200ohm 5% 10W WIREWOUND AXL
Request a Quote
Description
RES 200ohm 5% 10W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 5% 10W WIREWOUND AXL - CP0010200R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5% 10W WIREWOUND AXL
CP0010200R0JB14
RES 200 OHM 5% 10W WIREWOUND AXL CP0010200R0JB14
RES 200ohm 5% 10W WIREWOUND AXL

RES 200ohm 5% 10W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010200R0JB14
Product Name RES 200 OHM 5% 10W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details