Vishay Intertechnology, Inc. Through Hole Resistors CP00101K000JB14

Description
1 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPD-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPD-1.0K-ND
Through Hole Resistors CPD-1.0K-ND
1 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

1 kOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
RES 1.0K OHM 5%10W MET OXIDE AXL - CP00101K000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 5%10W MET OXIDE AXL
CP00101K000JB14
RES 1.0K OHM 5%10W MET OXIDE AXL CP00101K000JB14
RES 1.0Kohm 5%10W MET OXIDE AXL

RES 1.0Kohm 5%10W MET OXIDE AXL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPD-1.0K-ND CP00101K000JB14
Product Name Through Hole Resistors RES 1.0K OHM 5%10W MET OXIDE AXL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers