Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 8.2K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00078K200JB14

Description
Res Metal Oxide|Wirewound 8.2K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 8.2K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 8.2K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00078K200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 8.2K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00078K200JB14
Res Metal Oxide|Wirewound 8.2K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00078K200JB14
Res Metal Oxide|Wirewound 8.2K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 8.2K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00078K200JB14
Product Name Res Metal Oxide|Wirewound 8.2K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details