Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 4K Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP00074K000JB143

Description
Res Metal Oxide|Wirewound 4K Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 4K Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 4K Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00074K000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 4K Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00074K000JB143
Res Metal Oxide|Wirewound 4K Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP00074K000JB143
Res Metal Oxide|Wirewound 4K Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 4K Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00074K000JB143
Product Name Res Metal Oxide|Wirewound 4K Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879074-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details