Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 38 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP000738R00JB143

Description
Res Metal Oxide|Wirewound 38 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 38 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 38 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk - CP000738R00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 38 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
CP000738R00JB143
Res Metal Oxide|Wirewound 38 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP000738R00JB143
Res Metal Oxide|Wirewound 38 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 38 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000738R00JB143
Product Name Res Metal Oxide|Wirewound 38 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 136339 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details