Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 35 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP000735R00JB313

Description
Res Metal Oxide|Wirewound 35 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 35 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 35 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk - CP000735R00JB313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 35 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
CP000735R00JB313
Res Metal Oxide|Wirewound 35 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP000735R00JB313
Res Metal Oxide|Wirewound 35 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 35 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000735R00JB313
Product Name Res Metal Oxide|Wirewound 35 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details