Vishay Intertechnology, Inc. Through Hole Resistors CP0007270R0KB143

Description
270 Ohms ±10% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
270 Ohms ±10% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP0007270R0KB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0007270R0KB143-ND
Through Hole Resistors CP0007270R0KB143-ND
270 Ohms ±10% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

270 Ohms ±10% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 270 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk - CP0007270R0KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 270 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
CP0007270R0KB143
Res Metal Oxide|Wirewound 270 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP0007270R0KB143
Res Metal Oxide|Wirewound 270 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 270 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP0007270R0KB143-ND CP0007270R0KB143
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 270 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details