Vishay Intertechnology, Inc. RES .68 OHM 5% 5W WIREWOUND AXL CP0005R6800JB14

Description
RES .68ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES .68ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .68 OHM 5% 5W WIREWOUND AXL - CP0005R6800JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 5% 5W WIREWOUND AXL
CP0005R6800JB14
RES .68 OHM 5% 5W WIREWOUND AXL CP0005R6800JB14
RES .68ohm 5% 5W WIREWOUND AXL

RES .68ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R6800JB14
Product Name RES .68 OHM 5% 5W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details