Vishay Intertechnology, Inc. 10W,.5,5%,SPECIAL,BULK,RoHS Compliant CP0005R5000JE143

Description
10W,.5,5%,SPECIAL,BU LK,RoHS Compliant
Request a Quote Datasheet
Description
10W,.5,5%,SPECIAL,BU LK,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W,.5,5%,SPECIAL,BULK,RoHS Compliant - CP0005R5000JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,.5,5%,SPECIAL,BULK,RoHS Compliant
CP0005R5000JE143
10W,.5,5%,SPECIAL,BULK,RoHS Compliant CP0005R5000JE143
10W,.5,5%,SPECIAL,BU LK,RoHS Compliant

10W,.5,5%,SPECIAL,BULK,RoHS Compliant

Supplier's Site
Through Hole Resistors - CP0005R5000JE143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0005R5000JE143-ND
Through Hole Resistors CP0005R5000JE143-ND
500 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

500 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005R5000JE143 CP0005R5000JE143-ND
Product Name 10W,.5,5%,SPECIAL,BULK,RoHS Compliant Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 5 watts
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details