Vishay Intertechnology, Inc. RES .50 OHM 5% 5W WIREWOUND AXL CP0005R5000JB14

Description
RES .50ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES .50ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .50 OHM 5% 5W WIREWOUND AXL - CP0005R5000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 5% 5W WIREWOUND AXL
CP0005R5000JB14
RES .50 OHM 5% 5W WIREWOUND AXL CP0005R5000JB14
RES .50ohm 5% 5W WIREWOUND AXL

RES .50ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R5000JB14
Product Name RES .50 OHM 5% 5W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details