Vishay Precision Group Wirewound Resistors 5watts 0.47ohms 5% CP0005R4700JB14

Description
Wirewound Resistors 5watts 0.47ohms 5%
Request a Quote
Description
Wirewound Resistors 5watts 0.47ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 0.47ohms 5% - CP0005R4700JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 0.47ohms 5%
CP0005R4700JB14
Wirewound Resistors 5watts 0.47ohms 5% CP0005R4700JB14
Wirewound Resistors 5watts 0.47ohms 5%

Wirewound Resistors 5watts 0.47ohms 5%

Supplier's Site
Wirewound Resistor, 0.47 Ohm, 5W, ±5%; Resistance Vishay - 43C1855 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 5W, ±5%; Resistance Vishay
43C1855
Wirewound Resistor, 0.47 Ohm, 5W, ±5%; Resistance Vishay 43C1855
WIREWOUND RESISTOR, 0.47 OHM, 5W, ±5%; Resistance:0.47ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: No

WIREWOUND RESISTOR, 0.47 OHM, 5W, ±5%; Resistance:0.47ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CP0005R4700JB14 43C1855
Product Name Wirewound Resistors 5watts 0.47ohms 5% Wirewound Resistor, 0.47 Ohm, 5W, ±5%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details