Vishay Intertechnology, Inc. Through Hole Resistors CP0005R4000JB143

Description
400 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
400 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP0005R4000JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0005R4000JB143-ND
Through Hole Resistors CP0005R4000JB143-ND
400 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

400 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 400m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0005R4000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 400m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0005R4000JB143
Res Metal Oxide|Wirewound 400m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R4000JB143
Res Metal Oxide|Wirewound 400m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 400m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP0005R4000JB143-ND CP0005R4000JB143
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 400m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details