Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 150m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R CP0005R1500JR03

Description
Res Metal Oxide|Wirewound 150m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 150m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 150m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R - CP0005R1500JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 150m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
CP0005R1500JR03
Res Metal Oxide|Wirewound 150m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R CP0005R1500JR03
Res Metal Oxide|Wirewound 150m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 150m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R1500JR03
Product Name Res Metal Oxide|Wirewound 150m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers