Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 8.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00058R200JB143

Description
Res Metal Oxide|Wirewound 8.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 8.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 8.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00058R200JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 8.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00058R200JB143
Res Metal Oxide|Wirewound 8.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00058R200JB143
Res Metal Oxide|Wirewound 8.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 8.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00058R200JB143
Product Name Res Metal Oxide|Wirewound 8.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details