Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 82 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP000582R00KR03

Description
Res Metal Oxide|Wirewound 82 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 82 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 82 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R - CP000582R00KR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 82 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
CP000582R00KR03
Res Metal Oxide|Wirewound 82 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP000582R00KR03
Res Metal Oxide|Wirewound 82 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 82 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000582R00KR03
Product Name Res Metal Oxide|Wirewound 82 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details