Vishay Precision Group Wirewound Resistors 75 Ohm 5% 5W CP000575R00JE14

Description
Wirewound Resistors 75 Ohm 5% 5W
Request a Quote Datasheet
Description
Wirewound Resistors 75 Ohm 5% 5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 75 Ohm 5% 5W - CP000575R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 75 Ohm 5% 5W
CP000575R00JE14
Wirewound Resistors 75 Ohm 5% 5W CP000575R00JE14
Wirewound Resistors 75 Ohm 5% 5W

Wirewound Resistors 75 Ohm 5% 5W

Supplier's Site
Through Hole Resistors - CP000575R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000575R00JE14-ND
Through Hole Resistors CP000575R00JE14-ND
75 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

75 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000575R00JE14 CP000575R00JE14-ND
Product Name Wirewound Resistors 75 Ohm 5% 5W Through Hole Resistors
Technology / Construction Wirewound Wirewound
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details