Vishay Intertechnology, Inc. RES 6.8 OHM 5% 5W WIREWOUND AXL CP00056R800JB14

Description
RES 6.8ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 6.8ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 5% 5W WIREWOUND AXL - CP00056R800JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 5% 5W WIREWOUND AXL
CP00056R800JB14
RES 6.8 OHM 5% 5W WIREWOUND AXL CP00056R800JB14
RES 6.8ohm 5% 5W WIREWOUND AXL

RES 6.8ohm 5% 5W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPA-6.8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPA-6.8-ND
Through Hole Resistors CPA-6.8-ND
6.8 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

6.8 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00056R800JB14 CPA-6.8-ND
Product Name RES 6.8 OHM 5% 5W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129377-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details