680 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
RES 680ohm 5% 5W MET OXIDE AXL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPC-680-ND | CP0005680R0JB14 |
| Product Name | Through Hole Resistors | RES 680 OHM 5% 5W MET OXIDE AXL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 680 ohms | 680 ohms |