Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000547R00KB14

Description
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000547R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000547R00KB14
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000547R00KB14
Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP000547R00KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000547R00KB14-ND
Through Hole Resistors CP000547R00KB14-ND
47 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

47 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000547R00KB14 CP000547R00KB14-ND
Product Name Res Metal Oxide|Wirewound 47 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details