Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000547R00JB143

Description
Res Metal Oxide|Wirewound 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000547R00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000547R00JB143
Res Metal Oxide|Wirewound 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000547R00JB143
Res Metal Oxide|Wirewound 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP000547R00JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000547R00JB143-ND
Through Hole Resistors CP000547R00JB143-ND
47 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

47 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000547R00JB143 CP000547R00JB143-ND
Product Name Res Metal Oxide|Wirewound 47 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details